Vishay Intertechnology, Inc. RES 2.20K OHM 1/4W 0.1% 1206 TNPW12062K20BETA

Description
RES 2.20Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.20Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM 1/4W 0.1% 1206 - TNPW12062K20BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/4W 0.1% 1206
TNPW12062K20BETA
RES 2.20K OHM 1/4W 0.1% 1206 TNPW12062K20BETA
RES 2.20Kohm 1/4W 0.1% 1206

RES 2.20Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K20BETA-ND
Chip Resistor - Surface Mount TNPW12062K20BETA-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 2.2 Kohm, 0.1%, 25 Ppm Vishay - 65C9631 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.2 Kohm, 0.1%, 25 Ppm Vishay
65C9631
Tnpw, 1206, 2.2 Kohm, 0.1%, 25 Ppm Vishay 65C9631
TNPW, 1206, 2.2 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K20BETA TNPW12062K20BETA-ND 65C9631
Product Name RES 2.20K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 2.2 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details