Vishay Intertechnology, Inc. Res Thin Film 1206 2.15K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R TNPW12062K15FHTA

Description
Res Thin Film 1206 2.15K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 2.15K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.15K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R - TNPW12062K15FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.15K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
TNPW12062K15FHTA
Res Thin Film 1206 2.15K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R TNPW12062K15FHTA
Res Thin Film 1206 2.15K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R

Res Thin Film 1206 2.15K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K15FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K15FHTA-ND
Chip Resistor - Surface Mount TNPW12062K15FHTA-ND
2.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12062K15FHTA TNPW12062K15FHTA-ND
Product Name Res Thin Film 1206 2.15K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details