Vishay Intertechnology, Inc. Thin Film Resistors - SMD 2.15Kohms 1% 25ppm TNPW12062K15FETY

Description
Thin Film Resistors - SMD 2.15Kohms 1% 25ppm
Request a Quote
Description
Thin Film Resistors - SMD 2.15Kohms 1% 25ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 2.15Kohms 1% 25ppm - TNPW12062K15FETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 2.15Kohms 1% 25ppm
TNPW12062K15FETY
Thin Film Resistors - SMD 2.15Kohms 1% 25ppm TNPW12062K15FETY
Thin Film Resistors - SMD 2.15Kohms 1% 25ppm

Thin Film Resistors - SMD 2.15Kohms 1% 25ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12062K15FETY
Product Name Thin Film Resistors - SMD 2.15Kohms 1% 25ppm
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers