Vishay Intertechnology, Inc. RES 2.05K OHM 1/4W 0.1% 1206 TNPW12062K05BETA

Description
RES 2.05Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.05Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/4W 0.1% 1206 - TNPW12062K05BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/4W 0.1% 1206
TNPW12062K05BETA
RES 2.05K OHM 1/4W 0.1% 1206 TNPW12062K05BETA
RES 2.05Kohm 1/4W 0.1% 1206

RES 2.05Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K05BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K05BETA-ND
Chip Resistor - Surface Mount TNPW12062K05BETA-ND
2.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 2.05 Kohm, 0.1%, 25 Ppm Vishay - 65C9605 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.05 Kohm, 0.1%, 25 Ppm Vishay
65C9605
Tnpw, 1206, 2.05 Kohm, 0.1%, 25 Ppm Vishay 65C9605
TNPW, 1206, 2.05 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.05 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K05BETA TNPW12062K05BETA-ND 65C9605
Product Name RES 2.05K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 2.05 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers