Vishay Precision Group SMD 200V Resistor TNPW12062K00BEEA

Description
Thin Film Resistor, 2kR, 0.1%, 200V, 1206 SMD Product overview: TNPW12062K00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062K00BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 2kR, 0.1%, 200V, 1206 SMD Product overview: TNPW12062K00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062K00BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200V Resistor - 52-TNPW12062K00BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V Resistor
52-TNPW12062K00BEEA
SMD 200V Resistor 52-TNPW12062K00BEEA
Thin Film Resistor, 2kR, 0.1%, 200V, 1206 SMD Product overview: TNPW12062K00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062K00BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 2kR, 0.1%, 200V, 1206 SMD Product overview: TNPW12062K00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062K00BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2620887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620887
Surface Mount Resistors 2620887
Vishay TNPW12062K00BEEA

Vishay TNPW12062K00BEEA

Supplier's Site
Surface Mount Resistors - 2620888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620888
Surface Mount Resistors 2620888
Vishay TNPW12062K00BEEA

Vishay TNPW12062K00BEEA

Supplier's Site
Surface Mount Resistors - 2620888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620888P
Surface Mount Resistors 2620888P
Vishay TNPW12062K00BEEA

Vishay TNPW12062K00BEEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW12062K00BEEA
937182-TNPW12062K00BEEA
Chip Resistor - Surface Mount - TNPW12062K00BEEA 937182-TNPW12062K00BEEA
Manufacturer: Vishay Win Source Part Number: 937182-TNPW12062K00B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: TNP2.00KACTR, TNPW1206 2K 0.1% T9 ET1 E3, TNP2.00KACDKR, TNPW12062K00BEEA-ND, TNP2.00KACCT

Manufacturer: Vishay
Win Source Part Number: 937182-TNPW12062K00BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNP2.00KACTR, TNPW1206 2K 0.1% T9 ET1 E3, TNP2.00KACDKR, TNPW12062K00BEEA-ND, TNP2.00KACCT

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.00KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.00KACCT-ND
Chip Resistor - Surface Mount TNP2.00KACCT-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.00KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.00KACDKR-ND
Chip Resistor - Surface Mount TNP2.00KACDKR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.00KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.00KACTR-ND
Chip Resistor - Surface Mount TNP2.00KACTR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 2.00K OHM 1/4W 0.1% 1206 - TNPW12062K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/4W 0.1% 1206
TNPW12062K00BEEA
RES 2.00K OHM 1/4W 0.1% 1206 TNPW12062K00BEEA
RES 2.00Kohm 1/4W 0.1% 1206

RES 2.00Kohm 1/4W 0.1% 1206

Supplier's Site
400mW Thin Film Resistor 200V ±0.1% ±25ppm/℃ -55℃~+155℃ 2kΩ 1206 Chip Resistor - Surface Mount ROHS - 17930-TNPW12062K00BEEA - Utmel Electronic Limited
Hong Kong, China
400mW Thin Film Resistor 200V ±0.1% ±25ppm/℃ -55℃~+155℃ 2kΩ 1206 Chip Resistor - Surface Mount ROHS
17930-TNPW12062K00BEEA
400mW Thin Film Resistor 200V ±0.1% ±25ppm/℃ -55℃~+155℃ 2kΩ 1206 Chip Resistor - Surface Mount ROHS 17930-TNPW12062K00BEEA
400mW Thin Film Resistor 200V ±0.1% ±25ppm/℃ -55℃~+155℃ 2kΩ 1206 Chip Resistor - Surface Mount ROHS

400mW Thin Film Resistor 200V ±0.1% ±25ppm/℃ -55℃~+155℃ 2kΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thin Film, 2K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 27K5910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
27K5910
Res, Thin Film, 2K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 27K5910
RES, THIN FILM, 2K, 0.1%, 0.25W, 1206, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.25W, 1206, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 2K, 0.1%, 0.25W, 1206; Resistance Vishay - 26R4223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.25W, 1206; Resistance Vishay
26R4223
Res, Thin Film, 2K, 0.1%, 0.25W, 1206; Resistance Vishay 26R4223
RES, THIN FILM, 2K, 0.1%, 0.25W, 1206; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.25W, 1206; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Tnpw1206 2K0 0.1% T-9 Et1 E3 Rohs Compliant Vishay - 30AC1512 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 2K0 0.1% T-9 Et1 E3 Rohs Compliant Vishay
30AC1512
Tnpw1206 2K0 0.1% T-9 Et1 E3 Rohs Compliant Vishay 30AC1512
TNPW1206 2K0 0.1% T-9 ET1 E3 ROHS COMPLIANT: YES

TNPW1206 2K0 0.1% T-9 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW12062K00BEEA 2620887 937182-TNPW12062K00BEEA TNP2.00KACCT-ND TNPW12062K00BEEA 17930-TNPW12062K00BEEA 27K5910 26R4223 30AC1512
Product Name SMD 200V Resistor Surface Mount Resistors Chip Resistor - Surface Mount - TNPW12062K00BEEA Chip Resistor - Surface Mount RES 2.00K OHM 1/4W 0.1% 1206 400mW Thin Film Resistor 200V ±0.1% ±25ppm/℃ -55℃~+155℃ 2kΩ 1206 Chip Resistor - Surface Mount ROHS Res, Thin Film, 2K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thin Film, 2K, 0.1%, 0.25W, 1206; Resistance Vishay Tnpw1206 2K0 0.1% T-9 Et1 E3 Rohs Compliant Vishay
Technology / Construction THIN FILM Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 2000 ohms 2.00E-6 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details