Res Thin Film 1206 298 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW-1206 298 0.1% T-9 R75
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW1206298RBETY | 541-TNPW1206298RBETYTR-ND |
| Product Name | Res Thin Film 1206 298 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | |
| Tolerance | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C |