Vishay Intertechnology, Inc. RES 28.7K OHM 1/4W 0.1% 1206 TNPW120628K7BETA

Description
RES 28.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 28.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/4W 0.1% 1206 - TNPW120628K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/4W 0.1% 1206
TNPW120628K7BETA
RES 28.7K OHM 1/4W 0.1% 1206 TNPW120628K7BETA
RES 28.7Kohm 1/4W 0.1% 1206

RES 28.7Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120628K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120628K7BETA-ND
Chip Resistor - Surface Mount TNPW120628K7BETA-ND
28.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

28.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 28.7 Kohm, 0.1%, 25 Ppm Vishay - 66C0047 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 28.7 Kohm, 0.1%, 25 Ppm Vishay
66C0047
Tnpw, 1206, 28.7 Kohm, 0.1%, 25 Ppm Vishay 66C0047
TNPW, 1206, 28.7 kOhm, 0.1%, 25 ppm

TNPW, 1206, 28.7 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120628K7BETA TNPW120628K7BETA-ND 66C0047
Product Name RES 28.7K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 28.7 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers