Vishay Intertechnology, Inc. Thin Film Resistors - SMD 28.4Kohms .1% 25ppm TNPW120628K4BETY

Description
Thin Film Resistors - SMD 28.4Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 28.4Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 28.4Kohms .1% 25ppm - TNPW120628K4BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 28.4Kohms .1% 25ppm
TNPW120628K4BETY
Thin Film Resistors - SMD 28.4Kohms .1% 25ppm TNPW120628K4BETY
Thin Film Resistors - SMD 28.4Kohms .1% 25ppm

Thin Film Resistors - SMD 28.4Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120628K4BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120628K4BETY-ND
Chip Resistor - Surface Mount TNPW120628K4BETY-ND
28.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

28.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120628K4BETY TNPW120628K4BETY-ND
Product Name Thin Film Resistors - SMD 28.4Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 28400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD394GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details