Vishay Intertechnology, Inc. Res Thin Film 1206 28K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120628K0BETY

Description
Res Thin Film 1206 28K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 28K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 28K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120628K0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 28K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120628K0BETY
Res Thin Film 1206 28K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120628K0BETY
Res Thin Film 1206 28K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 28K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120628K0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120628K0BETY-ND
Chip Resistor - Surface Mount TNPW120628K0BETY-ND
28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 28 Kohm, 0.1%, 25 Ppm Vishay - 66C0045 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 28 Kohm, 0.1%, 25 Ppm Vishay
66C0045
Tnpw, 1206, 28 Kohm, 0.1%, 25 Ppm Vishay 66C0045
TNPW, 1206, 28 kOhm, 0.1%, 25 ppm

TNPW, 1206, 28 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120628K0BETY TNPW120628K0BETY-ND 66C0045
Product Name Res Thin Film 1206 28K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 28 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers