Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120628K0BEEA

Description
RES 28K OHM 0.1% 0.52W 1206
Request a Quote Datasheet
Description
RES 28K OHM 0.1% 0.52W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW120628K0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120628K0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW120628K0BEEACT-ND
RES 28K OHM 0.1% 0.52W 1206

RES 28K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120628K0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120628K0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW120628K0BEEATR-ND
28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120628K0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120628K0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW120628K0BEEADKR-ND
RES 28K OHM 0.1% 0.52W 1206

RES 28K OHM 0.1% 0.52W 1206

Buy Now Datasheet
RES 28.0K OHM 1/4W 0.1% 1206 - TNPW120628K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/4W 0.1% 1206
TNPW120628K0BEEA
RES 28.0K OHM 1/4W 0.1% 1206 TNPW120628K0BEEA
RES 28.0Kohm 1/4W 0.1% 1206

RES 28.0Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW120628K0BEEACT-ND TNPW120628K0BEEA
Product Name Chip Resistor - Surface Mount RES 28.0K OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers