Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206287RBETA

Description
287 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
287 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206287RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206287RBETA-ND
Chip Resistor - Surface Mount TNPW1206287RBETA-ND
287 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

287 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 287 OHM 1/4W 0.1% 1206 - TNPW1206287RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/4W 0.1% 1206
TNPW1206287RBETA
RES 287 OHM 1/4W 0.1% 1206 TNPW1206287RBETA
RES 287ohm 1/4W 0.1% 1206

RES 287ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 287 Ohm, 0.1%, 25 Ppm Vishay - 66C0064 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 287 Ohm, 0.1%, 25 Ppm Vishay
66C0064
Tnpw, 1206, 287 Ohm, 0.1%, 25 Ppm Vishay 66C0064
TNPW, 1206, 287 Ohm, 0.1%, 25 ppm

TNPW, 1206, 287 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206287RBETA-ND TNPW1206287RBETA 66C0064
Product Name Chip Resistor - Surface Mount RES 287 OHM 1/4W 0.1% 1206 Tnpw, 1206, 287 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD913GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details