Vishay Intertechnology, Inc. RES 27.4K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW120627K4FETA

Description
RES 27.4K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 27.4K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120627K4FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120627K4FETA
RES 27.4K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW120627K4FETA
RES 27.4K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 27.4K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW120627K4FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120627K4FETA-ND
Chip Resistor - Surface Mount TNPW120627K4FETA-ND
27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120627K4FETA TNPW120627K4FETA-ND
Product Name RES 27.4K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details