Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120627K4BETA

Description
27.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
27.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120627K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120627K4BETA-ND
Chip Resistor - Surface Mount TNPW120627K4BETA-ND
27.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

27.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 27.4K OHM 1/4W 0.1% 1206 - TNPW120627K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/4W 0.1% 1206
TNPW120627K4BETA
RES 27.4K OHM 1/4W 0.1% 1206 TNPW120627K4BETA
RES 27.4Kohm 1/4W 0.1% 1206

RES 27.4Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 27.4 Kohm, 0.1%, 25 Ppm Vishay - 66C0026 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 27.4 Kohm, 0.1%, 25 Ppm Vishay
66C0026
Tnpw, 1206, 27.4 Kohm, 0.1%, 25 Ppm Vishay 66C0026
TNPW, 1206, 27.4 kOhm, 0.1%, 25 ppm

TNPW, 1206, 27.4 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120627K4BETA-ND TNPW120627K4BETA 66C0026
Product Name Chip Resistor - Surface Mount RES 27.4K OHM 1/4W 0.1% 1206 Tnpw, 1206, 27.4 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details