Vishay Intertechnology, Inc. THIN FILM,1206,27K,1%,50PPM,TR,HAZMAT TNPW120627K0FHEA

Description
THIN FILM,1206,27K,1%,50P PM,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,27K,1%,50P PM,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,27K,1%,50PPM,TR,HAZMAT - TNPW120627K0FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,27K,1%,50PPM,TR,HAZMAT
TNPW120627K0FHEA
THIN FILM,1206,27K,1%,50PPM,TR,HAZMAT TNPW120627K0FHEA
THIN FILM,1206,27K,1%,50P PM,TR,HAZMAT

THIN FILM,1206,27K,1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW120627K0FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120627K0FHEA-ND
Chip Resistor - Surface Mount TNPW120627K0FHEA-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120627K0FHEA TNPW120627K0FHEA-ND
Product Name THIN FILM,1206,27K,1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers