Vishay Intertechnology, Inc. Res Thin Film 1206 274 Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW1206274RFETA

Description
Res Thin Film 1206 274 Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 274 Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 274 Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW1206274RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 274 Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW1206274RFETA
Res Thin Film 1206 274 Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW1206274RFETA
Res Thin Film 1206 274 Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 274 Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206274RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206274RFETA-ND
Chip Resistor - Surface Mount TNPW1206274RFETA-ND
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 274 Ohm, 1%, 25 Ppm Vishay - 66C0039 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 274 Ohm, 1%, 25 Ppm Vishay
66C0039
Tnpw, 1206, 274 Ohm, 1%, 25 Ppm Vishay 66C0039
TNPW, 1206, 274 Ohm, 1%, 25 ppm

TNPW, 1206, 274 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206274RFETA TNPW1206274RFETA-ND 66C0039
Product Name Res Thin Film 1206 274 Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 1206, 274 Ohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers