Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206274RBETY

Description
274 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
274 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206274RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206274RBETY-ND
Chip Resistor - Surface Mount TNPW1206274RBETY-ND
274 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

274 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 274 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206274RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 274 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206274RBETY
Res Thin Film 1206 274 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206274RBETY
Res Thin Film 1206 274 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 274 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 274 Ohm, 0.1%, 25 Ppm Vishay - 66C0038 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 274 Ohm, 0.1%, 25 Ppm Vishay
66C0038
Tnpw, 1206, 274 Ohm, 0.1%, 25 Ppm Vishay 66C0038
TNPW, 1206, 274 Ohm, 0.1%, 25 ppm

TNPW, 1206, 274 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206274RBETY-ND TNPW1206274RBETY 66C0038
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 274 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 274 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details