Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206274KBETY

Description
274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206274KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206274KBETY-ND
Chip Resistor - Surface Mount TNPW1206274KBETY-ND
274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 274K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206274KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 274K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206274KBETY
Res Thin Film 1206 274K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206274KBETY
Res Thin Film 1206 274K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 274K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 274 Kohm, 0.1%, 25 Ppm Vishay - 66C0036 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 274 Kohm, 0.1%, 25 Ppm Vishay
66C0036
Tnpw, 1206, 274 Kohm, 0.1%, 25 Ppm Vishay 66C0036
TNPW, 1206, 274 kOhm, 0.1%, 25 ppm

TNPW, 1206, 274 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206274KBETY-ND TNPW1206274KBETY 66C0036
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 274K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 274 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers