Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206271RBETY

Description
271 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
271 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206271RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206271RBETY-ND
Chip Resistor - Surface Mount TNPW1206271RBETY-ND
271 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

271 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 271 Ohm, 0.1%, 25 Ppm Vishay - 66C0032 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 271 Ohm, 0.1%, 25 Ppm Vishay
66C0032
Tnpw, 1206, 271 Ohm, 0.1%, 25 Ppm Vishay 66C0032
TNPW, 1206, 271 Ohm, 0.1%, 25 ppm

TNPW, 1206, 271 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW1206271RBETY-ND 66C0032
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 271 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 271 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers