Vishay Intertechnology, Inc. RES 26.7K OHM 1/4W 0.1% 1206 TNPW120626K7BETA

Description
RES 26.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 26.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/4W 0.1% 1206 - TNPW120626K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/4W 0.1% 1206
TNPW120626K7BETA
RES 26.7K OHM 1/4W 0.1% 1206 TNPW120626K7BETA
RES 26.7Kohm 1/4W 0.1% 1206

RES 26.7Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120626K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120626K7BETA-ND
Chip Resistor - Surface Mount TNPW120626K7BETA-ND
26.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

26.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 26.7 Kohm, 0.1%, 25 Ppm Vishay - 65C9995 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 26.7 Kohm, 0.1%, 25 Ppm Vishay
65C9995
Tnpw, 1206, 26.7 Kohm, 0.1%, 25 Ppm Vishay 65C9995
TNPW, 1206, 26.7 kOhm, 0.1%, 25 ppm

TNPW, 1206, 26.7 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120626K7BETA TNPW120626K7BETA-ND 65C9995
Product Name RES 26.7K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 26.7 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers