Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120626K1BETY

Description
26.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
26.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120626K1BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120626K1BETY-ND
Chip Resistor - Surface Mount TNPW120626K1BETY-ND
26.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

26.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 26.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120626K1BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 26.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120626K1BETY
Res Thin Film 1206 26.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120626K1BETY
Res Thin Film 1206 26.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 26.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 26.1 Kohm, 0.1%, 25 Ppm Vishay - 65C9992 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 26.1 Kohm, 0.1%, 25 Ppm Vishay
65C9992
Tnpw, 1206, 26.1 Kohm, 0.1%, 25 Ppm Vishay 65C9992
TNPW, 1206, 26.1 kOhm, 0.1%, 25 ppm

TNPW, 1206, 26.1 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120626K1BETY-ND TNPW120626K1BETY 65C9992
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 26.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 26.1 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details