Vishay Intertechnology, Inc. RES 26.1K OHM 1/4W 0.1% 1206 TNPW120626K1BEEN

Description
RES 26.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 26.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/4W 0.1% 1206 - TNPW120626K1BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/4W 0.1% 1206
TNPW120626K1BEEN
RES 26.1K OHM 1/4W 0.1% 1206 TNPW120626K1BEEN
RES 26.1Kohm 1/4W 0.1% 1206

RES 26.1Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120626K1BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120626K1BEEN-ND
Chip Resistor - Surface Mount TNPW120626K1BEEN-ND
26.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120626K1BEEN TNPW120626K1BEEN-ND
Product Name RES 26.1K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details