Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206267RBETY

Description
267 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
267 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206267RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206267RBETY-ND
Chip Resistor - Surface Mount TNPW1206267RBETY-ND
267 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

267 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 267 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206267RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 267 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206267RBETY
Res Thin Film 1206 267 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206267RBETY
Res Thin Film 1206 267 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 267 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 267 Ohm, 0.1%, 25 Ppm Vishay - 66C0020 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 267 Ohm, 0.1%, 25 Ppm Vishay
66C0020
Tnpw, 1206, 267 Ohm, 0.1%, 25 Ppm Vishay 66C0020
TNPW, 1206, 267 Ohm, 0.1%, 25 ppm

TNPW, 1206, 267 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206267RBETY-ND TNPW1206267RBETY 66C0020
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 267 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 267 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details