Vishay Intertechnology, Inc. RES 261 OHM 1/4W 0.1% 1206 TNPW1206261RBEEA

Description
RES 261ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 261ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/4W 0.1% 1206 - TNPW1206261RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/4W 0.1% 1206
TNPW1206261RBEEA
RES 261 OHM 1/4W 0.1% 1206 TNPW1206261RBEEA
RES 261ohm 1/4W 0.1% 1206

RES 261ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3234-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3234-1-ND
Chip Resistor - Surface Mount 541-3234-1-ND
261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3234-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3234-2-ND
Chip Resistor - Surface Mount 541-3234-2-ND
261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3234-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3234-6-ND
Chip Resistor - Surface Mount 541-3234-6-ND
261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206261RBEEA 541-3234-1-ND
Product Name RES 261 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 261 ohms 261 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers