Vishay Intertechnology, Inc. Tnpw, 1206, 252 Kohm, 0.1%, 25 Ppm Vishay TNPW1206252KBETA

Description
TNPW, 1206, 252 kOhm, 0.1%, 25 ppm
Datasheet
Description
TNPW, 1206, 252 kOhm, 0.1%, 25 ppm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tnpw, 1206, 252 Kohm, 0.1%, 25 Ppm Vishay - 65C9979 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 252 Kohm, 0.1%, 25 Ppm Vishay
65C9979
Tnpw, 1206, 252 Kohm, 0.1%, 25 Ppm Vishay 65C9979
TNPW, 1206, 252 kOhm, 0.1%, 25 ppm

TNPW, 1206, 252 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206252KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206252KBETA
Chip Resistor - Surface Mount TNPW1206252KBETA
RES 252K OHM 0.1% 1/4W 1206

RES 252K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65C9979 TNPW1206252KBETA
Product Name Tnpw, 1206, 252 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Thin Film (Chip)
Resistance Range 252000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details