Vishay Intertechnology, Inc. RES 24.0K OHM 1/4W 0.1% 1206 TNPW120624K0BEEA

Description
RES 24.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 24.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/4W 0.1% 1206 - TNPW120624K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/4W 0.1% 1206
TNPW120624K0BEEA
RES 24.0K OHM 1/4W 0.1% 1206 TNPW120624K0BEEA
RES 24.0Kohm 1/4W 0.1% 1206

RES 24.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-9873-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9873-2-ND
Chip Resistor - Surface Mount 541-9873-2-ND
24 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120624K0BEEA 541-9873-2-ND
Product Name RES 24.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details