Vishay Intertechnology, Inc. RES 249-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206249RDHTA

Description
RES 249-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote
Description
RES 249-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 249-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW1206249RDHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW1206249RDHTA
RES 249-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206249RDHTA
RES 249-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 249-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW1206249RDHTA
Product Name RES 249-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details