Vishay Intertechnology, Inc. Thin Film Resistors - SMD 249ohms .1% 15ppm TNPW1206249RBXTA

Description
Thin Film Resistors - SMD 249ohms .1% 15ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 249ohms .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 249ohms .1% 15ppm - TNPW1206249RBXTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 249ohms .1% 15ppm
TNPW1206249RBXTA
Thin Film Resistors - SMD 249ohms .1% 15ppm TNPW1206249RBXTA
Thin Film Resistors - SMD 249ohms .1% 15ppm

Thin Film Resistors - SMD 249ohms .1% 15ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206249RBXTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206249RBXTA-ND
Chip Resistor - Surface Mount TNPW1206249RBXTA-ND
249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206249RBXTA TNPW1206249RBXTA-ND
Product Name Thin Film Resistors - SMD 249ohms .1% 15ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details