Vishay Precision Group RES 249 OHM 1/4W 0.1% 1206 TNPW1206249RBEEA

Description
RES 249ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 249ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/4W 0.1% 1206 - TNPW1206249RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/4W 0.1% 1206
TNPW1206249RBEEA
RES 249 OHM 1/4W 0.1% 1206 TNPW1206249RBEEA
RES 249ohm 1/4W 0.1% 1206

RES 249ohm 1/4W 0.1% 1206

Supplier's Site
Surface Mount Resistors - 2620884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620884
Surface Mount Resistors 2620884
Vishay TNPW1206249RBEEA

Vishay TNPW1206249RBEEA

Supplier's Site
Surface Mount Resistors - 2620885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620885
Surface Mount Resistors 2620885
Vishay TNPW1206249RBEEA

Vishay TNPW1206249RBEEA

Supplier's Site
Surface Mount Resistors - 2620885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620885P
Surface Mount Resistors 2620885P
Vishay TNPW1206249RBEEA

Vishay TNPW1206249RBEEA

Supplier's Site
SMD 4W Resistor - 52-TNPW1206249RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW1206249RBEEA
SMD 4W Resistor 52-TNPW1206249RBEEA
249R 0.1% 1/4W 1206 Thin Film SMD Resistor Product overview: TNPW1206249RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206249RBEEA can be used for catalog matching and distributor lookup.

249R 0.1% 1/4W 1206 Thin Film SMD Resistor Product overview: TNPW1206249RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206249RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP249ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249ACCT-ND
Chip Resistor - Surface Mount TNP249ACCT-ND
249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP249ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249ACTR-ND
Chip Resistor - Surface Mount TNP249ACTR-ND
249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP249ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249ACDKR-ND
Chip Resistor - Surface Mount TNP249ACDKR-ND
249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206249RBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206249RBEEA
Chip Resistor - Surface Mount TNPW1206249RBEEA
RES 249 OHM 0.1% 1/4W 1206

RES 249 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Thin Film, 249R, 0.1%, 0.25W, 1206; Resistance Vishay - 84R1923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 249R, 0.1%, 0.25W, 1206; Resistance Vishay
84R1923
Res, Thin Film, 249R, 0.1%, 0.25W, 1206; Resistance Vishay 84R1923
RES, THIN FILM, 249R, 0.1%, 0.25W, 1206; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 249R, 0.1%, 0.25W, 1206; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 249R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 84R1924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 249R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
84R1924
Res, Thin Film, 249R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 84R1924
RES, THIN FILM, 249R, 0.1%, 0.25W, 1206, REEL; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 249R, 0.1%, 0.25W, 1206, REEL; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW1206249RBEEA 2620884 52-TNPW1206249RBEEA TNP249ACCT-ND TNPW1206249RBEEA 84R1923
Product Name RES 249 OHM 1/4W 0.1% 1206 Surface Mount Resistors SMD 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 249R, 0.1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.4000 watts 0.5200 watts 0.5200 watts 0.2500 watts
Technology / Construction Thin Film (Chip); Thin Film THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details