Vishay Precision Group Chip Resistor - Surface Mount TNPW1206249KBEEA

Description
249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP249KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249KACTR-ND
Chip Resistor - Surface Mount TNP249KACTR-ND
249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP249KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249KACDKR-ND
Chip Resistor - Surface Mount TNP249KACDKR-ND
249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP249KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249KACCT-ND
Chip Resistor - Surface Mount TNP249KACCT-ND
249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 249K OHM 1/4W 0.1% 1206 - TNPW1206249KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/4W 0.1% 1206
TNPW1206249KBEEA
RES 249K OHM 1/4W 0.1% 1206 TNPW1206249KBEEA
RES 249Kohm 1/4W 0.1% 1206

RES 249Kohm 1/4W 0.1% 1206

Supplier's Site
SMD 4W Resistor - 52-TNPW1206249KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW1206249KBEEA
SMD 4W Resistor 52-TNPW1206249KBEEA
249kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: TNPW1206249KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206249KBEEA can be used for catalog matching and distributor lookup.

249kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: TNPW1206249KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206249KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 249K OHM 0.1% 2/5W 1206 - 873-TNPW1206249KBEEA - Utmel Electronic Limited
Hong Kong, China
RES 249K OHM 0.1% 2/5W 1206
873-TNPW1206249KBEEA
RES 249K OHM 0.1% 2/5W 1206 873-TNPW1206249KBEEA
RES 249K OHM 0.1% 2/5W 1206

RES 249K OHM 0.1% 2/5W 1206

Supplier's Site
Resistor, Thin Film, 249Kohm, 250Mw 0.1%; Resistance Vishay - 84R1922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 249Kohm, 250Mw 0.1%; Resistance Vishay
84R1922
Resistor, Thin Film, 249Kohm, 250Mw 0.1%; Resistance Vishay 84R1922
RESISTOR, THIN FILM, 249KOHM, 250mW 0.1%; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 249KOHM, 250mW 0.1%; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 249K, 0.1%, 0.25W, 1206; Resistance Vishay - 84R1921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 249K, 0.1%, 0.25W, 1206; Resistance Vishay
84R1921
Res, Thin Film, 249K, 0.1%, 0.25W, 1206; Resistance Vishay 84R1921
RES, THIN FILM, 249K, 0.1%, 0.25W, 1206; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 249K, 0.1%, 0.25W, 1206; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNP249KACTR-ND TNPW1206249KBEEA 52-TNPW1206249KBEEA 873-TNPW1206249KBEEA 84R1922
Product Name Chip Resistor - Surface Mount RES 249K OHM 1/4W 0.1% 1206 SMD 4W Resistor RES 249K OHM 0.1% 2/5W 1206 Resistor, Thin Film, 249Kohm, 250Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details