Vishay Intertechnology, Inc. Res Thin Film 1206 243 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206243RBETY

Description
Res Thin Film 1206 243 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 243 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 243 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206243RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 243 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206243RBETY
Res Thin Film 1206 243 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206243RBETY
Res Thin Film 1206 243 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 243 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206243RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206243RBETY-ND
Chip Resistor - Surface Mount TNPW1206243RBETY-ND
243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 243 Ohm, 0.1%, 25 Ppm Vishay - 65C9940 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 243 Ohm, 0.1%, 25 Ppm Vishay
65C9940
Tnpw, 1206, 243 Ohm, 0.1%, 25 Ppm Vishay 65C9940
TNPW, 1206, 243 Ohm, 0.1%, 25 ppm

TNPW, 1206, 243 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206243RBETY TNPW1206243RBETY-ND 65C9940
Product Name Res Thin Film 1206 243 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 243 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers