Vishay Intertechnology, Inc. RES 243 OHM 1/4W 0.1% 1206 TNPW1206243RBETA

Description
RES 243ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 243ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/4W 0.1% 1206 - TNPW1206243RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/4W 0.1% 1206
TNPW1206243RBETA
RES 243 OHM 1/4W 0.1% 1206 TNPW1206243RBETA
RES 243ohm 1/4W 0.1% 1206

RES 243ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206243RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206243RBETA-ND
Chip Resistor - Surface Mount TNPW1206243RBETA-ND
243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 243 Ohm, 0.1%, 25 Ppm Vishay - 65C9939 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 243 Ohm, 0.1%, 25 Ppm Vishay
65C9939
Tnpw, 1206, 243 Ohm, 0.1%, 25 Ppm Vishay 65C9939
TNPW, 1206, 243 Ohm, 0.1%, 25 ppm

TNPW, 1206, 243 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206243RBETA TNPW1206243RBETA-ND 65C9939
Product Name RES 243 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 243 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details