Vishay Intertechnology, Inc. RES 243K OHM 1/4W 0.1% 1206 TNPW1206243KBETA

Description
RES 243Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 243Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/4W 0.1% 1206 - TNPW1206243KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/4W 0.1% 1206
TNPW1206243KBETA
RES 243K OHM 1/4W 0.1% 1206 TNPW1206243KBETA
RES 243Kohm 1/4W 0.1% 1206

RES 243Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206243KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206243KBETA-ND
Chip Resistor - Surface Mount TNPW1206243KBETA-ND
243 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

243 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 243 Kohm, 0.1%, 25 Ppm Vishay - 65C9933 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 243 Kohm, 0.1%, 25 Ppm Vishay
65C9933
Tnpw, 1206, 243 Kohm, 0.1%, 25 Ppm Vishay 65C9933
TNPW, 1206, 243 kOhm, 0.1%, 25 ppm

TNPW, 1206, 243 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206243KBETA TNPW1206243KBETA-ND 65C9933
Product Name RES 243K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 243 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 243000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details