Vishay Intertechnology, Inc. Vishay/DaleRES 240K OHM 1/4W 0.1% 1206 TNPW1206240KBETA

Description
Vishay/DaleRES 240Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 240Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 240K OHM 1/4W 0.1% 1206 - TNPW1206240KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 240K OHM 1/4W 0.1% 1206
TNPW1206240KBETA
Vishay/DaleRES 240K OHM 1/4W 0.1% 1206 TNPW1206240KBETA
Vishay/DaleRES 240Kohm 1/4W 0.1% 1206

Vishay/DaleRES 240Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206240KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206240KBETA-ND
Chip Resistor - Surface Mount TNPW1206240KBETA-ND
240 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

240 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206240KBETA TNPW1206240KBETA-ND
Product Name Vishay/DaleRES 240K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 240000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details