Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206240KBEEA

Description
240 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
240 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW1206240KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206240KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW1206240KBEEACT-ND
240 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206240KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206240KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW1206240KBEEATR-ND
240 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206240KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206240KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW1206240KBEEADKR-ND
240 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206240KBEEA - 852001-TNPW1206240KBEEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW1206240KBEEA
852001-TNPW1206240KBEEA
Chip Resistor - Surface Mount - TNPW1206240KBEEA 852001-TNPW1206240KBEEA
Manufacturer: Vishay Win Source Part Number: 852001-TNPW1206240KB EEA Series: TNPW e3 Features: 240 kOhms Chip Resistor Package: Reel - TR Family Name: TNPW1206 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-TNPW1206240KBEEA DKR, 541-TNPW1206240KBEEA CT, TNPW1206240KBEEA-ND, TNPW1206 240K 0.1% T9 ET1 E3, 541-TNPW1206240KBEEA TR

Manufacturer: Vishay
Win Source Part Number: 852001-TNPW1206240KBEEA
Series: TNPW e3
Features: 240 kOhms Chip Resistor
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-TNPW1206240KBEEADKR, 541-TNPW1206240KBEEACT, TNPW1206240KBEEA-ND, TNPW1206 240K 0.1% T9 ET1 E3, 541-TNPW1206240KBEEATR

Buy Now Datasheet
SMD 240 kOhm 400 mW Resistor - 52-TNPW1206240KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 240 kOhm 400 mW Resistor
52-TNPW1206240KBEEA
SMD 240 kOhm 400 mW Resistor 52-TNPW1206240KBEEA
SMD Chip Resistor, 240 kOhm, ± 0.1%, 400 mW, 1206 [3216 Metric], Thin Film, High Stability Product overview: TNPW1206240KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 kOhm, 400 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 kOhm, 400 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206240KBEEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 240 kOhm, ± 0.1%, 400 mW, 1206 [3216 Metric], Thin Film, High Stability Product overview: TNPW1206240KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 kOhm, 400 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 kOhm, 400 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206240KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 240K OHM 1/4W 0.1% 1206 - TNPW1206240KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/4W 0.1% 1206
TNPW1206240KBEEA
RES 240K OHM 1/4W 0.1% 1206 TNPW1206240KBEEA
RES 240Kohm 1/4W 0.1% 1206

RES 240Kohm 1/4W 0.1% 1206

Supplier's Site
RES SMD 240K OHM 0.1% 1/4W 1206 - 873-TNPW1206240KBEEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 240K OHM 0.1% 1/4W 1206
873-TNPW1206240KBEEA
RES SMD 240K OHM 0.1% 1/4W 1206 873-TNPW1206240KBEEA
RES SMD 240K OHM 0.1% 1/4W 1206

RES SMD 240K OHM 0.1% 1/4W 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW1206240KBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW1206240KBEEA
Resistors - Chip Resistor - Surface Mount TNPW1206240KBEEA
RES 240K OHM 0.1% 0.52W 1206

RES 240K OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-TNPW1206240KBEEACT-ND 852001-TNPW1206240KBEEA 52-TNPW1206240KBEEA TNPW1206240KBEEA 873-TNPW1206240KBEEA TNPW1206240KBEEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW1206240KBEEA SMD 240 kOhm 400 mW Resistor RES 240K OHM 1/4W 0.1% 1206 RES SMD 240K OHM 0.1% 1/4W 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details