Vishay Intertechnology, Inc. RES 23.2 OHM 1/4W 0.1% 1206 TNPW120623R2BEEA

Description
RES 23.2ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 23.2ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/4W 0.1% 1206 - TNPW120623R2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/4W 0.1% 1206
TNPW120623R2BEEA
RES 23.2 OHM 1/4W 0.1% 1206 TNPW120623R2BEEA
RES 23.2ohm 1/4W 0.1% 1206

RES 23.2ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120623R2BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120623R2BEEA-ND
Chip Resistor - Surface Mount TNPW120623R2BEEA-ND
23.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

23.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120623R2BEEA TNPW120623R2BEEA-ND
Product Name RES 23.2 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 1614924-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers