Vishay Intertechnology, Inc. RES 23.2K OHM 1/4W 0.1% 1206 TNPW120623K2BETA

Description
RES 23.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 23.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/4W 0.1% 1206 - TNPW120623K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/4W 0.1% 1206
TNPW120623K2BETA
RES 23.2K OHM 1/4W 0.1% 1206 TNPW120623K2BETA
RES 23.2Kohm 1/4W 0.1% 1206

RES 23.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120623K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120623K2BETA-ND
Chip Resistor - Surface Mount TNPW120623K2BETA-ND
23.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

23.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 23.2 Kohm, 0.1%, 25 Ppm Vishay - 65C9866 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 23.2 Kohm, 0.1%, 25 Ppm Vishay
65C9866
Tnpw, 1206, 23.2 Kohm, 0.1%, 25 Ppm Vishay 65C9866
TNPW, 1206, 23.2 kOhm, 0.1%, 25 ppm

TNPW, 1206, 23.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120623K2BETA TNPW120623K2BETA-ND 65C9866
Product Name RES 23.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 23.2 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 23200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details