Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206237RBETA

Description
237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206237RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206237RBETA-ND
Chip Resistor - Surface Mount TNPW1206237RBETA-ND
237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 237 OHM 1/4W 0.1% 1206 - TNPW1206237RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/4W 0.1% 1206
TNPW1206237RBETA
RES 237 OHM 1/4W 0.1% 1206 TNPW1206237RBETA
RES 237ohm 1/4W 0.1% 1206

RES 237ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 237 Ohm, 0.1%, 25 Ppm Vishay - 65C9896 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 237 Ohm, 0.1%, 25 Ppm Vishay
65C9896
Tnpw, 1206, 237 Ohm, 0.1%, 25 Ppm Vishay 65C9896
TNPW, 1206, 237 Ohm, 0.1%, 25 ppm

TNPW, 1206, 237 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206237RBETA-ND TNPW1206237RBETA 65C9896
Product Name Chip Resistor - Surface Mount RES 237 OHM 1/4W 0.1% 1206 Tnpw, 1206, 237 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details