Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206237KBETY

Description
237 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
237 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206237KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206237KBETY-ND
Chip Resistor - Surface Mount TNPW1206237KBETY-ND
237 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

237 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 237K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206237KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 237K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206237KBETY
Res Thin Film 1206 237K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206237KBETY
Res Thin Film 1206 237K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 237K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 237 Kohm, 0.1%, 25 Ppm Vishay - 65C9892 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 237 Kohm, 0.1%, 25 Ppm Vishay
65C9892
Tnpw, 1206, 237 Kohm, 0.1%, 25 Ppm Vishay 65C9892
TNPW, 1206, 237 kOhm, 0.1%, 25 ppm

TNPW, 1206, 237 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206237KBETY-ND TNPW1206237KBETY 65C9892
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 237K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 237 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details