Vishay Intertechnology, Inc. Vishay/DaleRES 22.6 OHM 1/4W 0.1% 1206 TNPW120622R6BETA

Description
Vishay/DaleRES 22.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 22.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 22.6 OHM 1/4W 0.1% 1206 - TNPW120622R6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 22.6 OHM 1/4W 0.1% 1206
TNPW120622R6BETA
Vishay/DaleRES 22.6 OHM 1/4W 0.1% 1206 TNPW120622R6BETA
Vishay/DaleRES 22.6ohm 1/4W 0.1% 1206

Vishay/DaleRES 22.6ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120622R6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120622R6BETA-ND
Chip Resistor - Surface Mount TNPW120622R6BETA-ND
22.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

22.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120622R6BETA TNPW120622R6BETA-ND
Product Name Vishay/DaleRES 22.6 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers