Vishay Intertechnology, Inc. RES 22.6 OHM 1/4W 0.1% 1206 TNPW120622R6BEEN

Description
RES 22.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 22.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/4W 0.1% 1206 - TNPW120622R6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/4W 0.1% 1206
TNPW120622R6BEEN
RES 22.6 OHM 1/4W 0.1% 1206 TNPW120622R6BEEN
RES 22.6ohm 1/4W 0.1% 1206

RES 22.6ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120622R6BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120622R6BEEN-ND
Chip Resistor - Surface Mount TNPW120622R6BEEN-ND
22.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120622R6BEEN TNPW120622R6BEEN-ND
Product Name RES 22.6 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details