Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120622K3BETY

Description
22.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
22.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120622K3BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120622K3BETY-ND
Chip Resistor - Surface Mount TNPW120622K3BETY-ND
22.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 22.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120622K3BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 22.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120622K3BETY
Res Thin Film 1206 22.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120622K3BETY
Res Thin Film 1206 22.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 22.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW120622K3BETY-ND TNPW120622K3BETY
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 22.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD395GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers