Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120622K3BETA

Description
22.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
22.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120622K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120622K3BETA-ND
Chip Resistor - Surface Mount TNPW120622K3BETA-ND
22.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

22.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 22.3 Kohm, 0.1%, 25 Ppm Vishay - 65C9833 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 22.3 Kohm, 0.1%, 25 Ppm Vishay
65C9833
Tnpw, 1206, 22.3 Kohm, 0.1%, 25 Ppm Vishay 65C9833
TNPW, 1206, 22.3 kOhm, 0.1%, 25 ppm

TNPW, 1206, 22.3 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120622K3BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120622K3BETA
Chip Resistor - Surface Mount TNPW120622K3BETA
RES 22.3K OHM 0.1% 1/4W 1206

RES 22.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW120622K3BETA-ND 65C9833 TNPW120622K3BETA
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 22.3 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details