Vishay Intertechnology, Inc. Res Thin Film 1206 22.1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW120622K1FETA

Description
Res Thin Film 1206 22.1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 22.1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 22.1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW120622K1FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 22.1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW120622K1FETA
Res Thin Film 1206 22.1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW120622K1FETA
Res Thin Film 1206 22.1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 22.1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120622K1FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120622K1FETA-ND
Chip Resistor - Surface Mount TNPW120622K1FETA-ND
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 22.1 Kohm, 1%, 25 Ppm Vishay - 65C9829 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 22.1 Kohm, 1%, 25 Ppm Vishay
65C9829
Tnpw, 1206, 22.1 Kohm, 1%, 25 Ppm Vishay 65C9829
TNPW, 1206, 22.1 kOhm, 1%, 25 ppm

TNPW, 1206, 22.1 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120622K1FETA TNPW120622K1FETA-ND 65C9829
Product Name Res Thin Film 1206 22.1K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 1206, 22.1 Kohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details