Vishay Precision Group Chip Resistor - Surface Mount TNPW120622K1BEEN

Description
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3855-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3855-6-ND
Chip Resistor - Surface Mount 541-3855-6-ND
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3855-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3855-2-ND
Chip Resistor - Surface Mount 541-3855-2-ND
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3855-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3855-1-ND
Chip Resistor - Surface Mount 541-3855-1-ND
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 22.1K OHM 1/4W 0.1% 1206 - TNPW120622K1BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/4W 0.1% 1206
TNPW120622K1BEEN
RES 22.1K OHM 1/4W 0.1% 1206 TNPW120622K1BEEN
RES 22.1Kohm 1/4W 0.1% 1206

RES 22.1Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw1206 22K1 0.1% T-9 E52 E3 Vishay - 50X9123 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 22K1 0.1% T-9 E52 E3 Vishay
50X9123
Tnpw1206 22K1 0.1% T-9 E52 E3 Vishay 50X9123
TNPW1206 22K1 0.1% T-9 E52 e3

TNPW1206 22K1 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3855-6-ND TNPW120622K1BEEN 50X9123
Product Name Chip Resistor - Surface Mount RES 22.1K OHM 1/4W 0.1% 1206 Tnpw1206 22K1 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details