Vishay Intertechnology, Inc. RES 22.1K OHM 1/4W 0.1% 1206 TNPW120622K1BEEA

Description
RES 22.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 22.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/4W 0.1% 1206 - TNPW120622K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/4W 0.1% 1206
TNPW120622K1BEEA
RES 22.1K OHM 1/4W 0.1% 1206 TNPW120622K1BEEA
RES 22.1Kohm 1/4W 0.1% 1206

RES 22.1Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3854-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3854-1-ND
Chip Resistor - Surface Mount 541-3854-1-ND
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3854-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3854-2-ND
Chip Resistor - Surface Mount 541-3854-2-ND
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3854-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3854-6-ND
Chip Resistor - Surface Mount 541-3854-6-ND
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120622K1BEEA 541-3854-1-ND
Product Name RES 22.1K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details