Vishay Intertechnology, Inc. Surface Mount Resistors TNPW120622K0BEEA

Description
Vishay TNPW120622K0BEEA
Request a Quote Datasheet
Description
Vishay TNPW120622K0BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620883
Surface Mount Resistors 2620883
Vishay TNPW120622K0BEEA

Vishay TNPW120622K0BEEA

Supplier's Site
Surface Mount Resistors - 2620883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620883P
Surface Mount Resistors 2620883P
Vishay TNPW120622K0BEEA

Vishay TNPW120622K0BEEA

Supplier's Site
Surface Mount Resistors - 2620882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620882
Surface Mount Resistors 2620882
Vishay TNPW120622K0BEEA

Vishay TNPW120622K0BEEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3853-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3853-6-ND
Chip Resistor - Surface Mount 541-3853-6-ND
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3853-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3853-2-ND
Chip Resistor - Surface Mount 541-3853-2-ND
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3853-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3853-1-ND
Chip Resistor - Surface Mount 541-3853-1-ND
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 22.0K OHM 1/4W 0.1% 1206 - TNPW120622K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/4W 0.1% 1206
TNPW120622K0BEEA
RES 22.0K OHM 1/4W 0.1% 1206 TNPW120622K0BEEA
RES 22.0Kohm 1/4W 0.1% 1206

RES 22.0Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 2620883 541-3853-6-ND TNPW120622K0BEEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 22.0K OHM 1/4W 0.1% 1206
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Resistance Range 2.20E-5 ohms 22000 ohms
Power Rating 0.4000 watts 0.5200 watts 4 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD513JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details