Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206220RBETY

Description
220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206220RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206220RBETY-ND
Chip Resistor - Surface Mount TNPW1206220RBETY-ND
220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 220 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206220RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 220 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206220RBETY
Res Thin Film 1206 220 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206220RBETY
Res Thin Film 1206 220 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 220 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 220 Ohm, 0.1%, 25 Ppm Vishay - 65C9845 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 220 Ohm, 0.1%, 25 Ppm Vishay
65C9845
Tnpw, 1206, 220 Ohm, 0.1%, 25 Ppm Vishay 65C9845
TNPW, 1206, 220 Ohm, 0.1%, 25 ppm

TNPW, 1206, 220 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206220RBETY-ND TNPW1206220RBETY 65C9845
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 220 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 220 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details