Vishay Intertechnology, Inc. RES 220K OHM 1/4W 0.1% 1206 TNPW1206220KBEEA

Description
RES 220Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 220Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/4W 0.1% 1206 - TNPW1206220KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/4W 0.1% 1206
TNPW1206220KBEEA
RES 220K OHM 1/4W 0.1% 1206 TNPW1206220KBEEA
RES 220Kohm 1/4W 0.1% 1206

RES 220Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW1206220KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206220KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW1206220KBEEATR-ND
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206220KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206220KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW1206220KBEEACT-ND
RES 220K OHM 0.1% 0.52W 1206

RES 220K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206220KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206220KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW1206220KBEEADKR-ND
RES 220K OHM 0.1% 0.52W 1206

RES 220K OHM 0.1% 0.52W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206220KBEEA 541-TNPW1206220KBEEATR-ND
Product Name RES 220K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 220000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers