Vishay Intertechnology, Inc. RES 21.5 OHM 1/4W 0.1% 1206 TNPW120621R5BEEA

Description
RES 21.5ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 21.5ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/4W 0.1% 1206 - TNPW120621R5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/4W 0.1% 1206
TNPW120621R5BEEA
RES 21.5 OHM 1/4W 0.1% 1206 TNPW120621R5BEEA
RES 21.5ohm 1/4W 0.1% 1206

RES 21.5ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120621R5BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120621R5BEEA-ND
Chip Resistor - Surface Mount TNPW120621R5BEEA-ND
21.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120621R5BEEA TNPW120621R5BEEA-ND
Product Name RES 21.5 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers