Vishay Intertechnology, Inc. RES 21.5K OHM 1/4W 0.1% 1206 TNPW120621K5BETA

Description
RES 21.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 21.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/4W 0.1% 1206 - TNPW120621K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/4W 0.1% 1206
TNPW120621K5BETA
RES 21.5K OHM 1/4W 0.1% 1206 TNPW120621K5BETA
RES 21.5Kohm 1/4W 0.1% 1206

RES 21.5Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120621K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120621K5BETA-ND
Chip Resistor - Surface Mount TNPW120621K5BETA-ND
21.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

21.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120621K5BETA TNPW120621K5BETA-ND
Product Name RES 21.5K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers